Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$71.88
|
No stock
|
Buy Now |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 310mm |
External Width - Metric | 389mm |
External Depth - Metric | 128mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 12.2" |
External Width - Imperial | 15.31" |
External Depth - Imperial | 5.04" |
Product Range | - |
No. of Switch Holes | - |
BOX, ABS, 310X389X128MM | Farnell |
Where can I find additional details, specifications and documents for a DPN40/30?
Additional datasheets, footprints and schematics for DPN40/30 are listed on our Part Details page. You can also find images and similar parts to DPN40/30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPN40/30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPN40/30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPN40/30 fall under?
The DPN40/30 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to DPN40/30 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPN40/30 you can contact the distributor directly for product support, shipping queries etc.
Is the DPN40/30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPN40/30 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DPN40/30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPN40/30 often in real-time on the comparison pages.
What if I can't find stock of DPN40/30?
You can fill out our help required form which you can use to request a quote for DPN40/30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.