Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 226mm |
External Width - Metric | 306mm |
External Depth - Metric | 127mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 8.9" |
External Width - Imperial | 12.05" |
External Depth - Imperial | 5" |
Product Range | - |
No. of Switch Holes | - |
Box, Abs, 226X306X124Mm | Newark Electronics |
BOX, ABS, 226X306X124MM | element14 |
Where can I find additional details, specifications and documents for a DPN30/22?
Additional datasheets, footprints and schematics for DPN30/22 are listed on our Part Details page. You can also find images and similar parts to DPN30/22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPN30/22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPN30/22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPN30/22 fall under?
The DPN30/22 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to DPN30/22 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPN30/22 you can contact the distributor directly for product support, shipping queries etc.
Is the DPN30/22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPN30/22 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DPN30/22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPN30/22 often in real-time on the comparison pages.
What if I can't find stock of DPN30/22?
You can fill out our help required form which you can use to request a quote for DPN30/22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.