Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 144mm |
External Width - Metric | 194mm |
External Depth - Metric | 78mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.67" |
External Width - Imperial | 7.64" |
External Depth - Imperial | 3.07" |
Product Range | - |
No. of Switch Holes | - |
BOX, ABS, 144X194X78MM | Farnell |
Box, Abs, 144X194X78Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DPN20/15?
Additional datasheets, footprints and schematics for DPN20/15 are listed on our Part Details page. You can also find images and similar parts to DPN20/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPN20/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPN20/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPN20/15 fall under?
The DPN20/15 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to DPN20/15 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPN20/15 you can contact the distributor directly for product support, shipping queries etc.
Is the DPN20/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPN20/15 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DPN20/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPN20/15 often in real-time on the comparison pages.
What if I can't find stock of DPN20/15?
You can fill out our help required form which you can use to request a quote for DPN20/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.