Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 103mm |
External Width - Metric | 103mm |
External Depth - Metric | 56mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.06" |
External Width - Imperial | 4.06" |
External Depth - Imperial | 2.2" |
Product Range | - |
No. of Switch Holes | - |
Box, Abs, 103X103X56Mm | Newark Electronics |
BOX, ABS, 103X103X56MM | element14 |
Where can I find additional details, specifications and documents for a DPN10/10?
Additional datasheets, footprints and schematics for DPN10/10 are listed on our Part Details page. You can also find images and similar parts to DPN10/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPN10/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPN10/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPN10/10 fall under?
The DPN10/10 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to DPN10/10 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPN10/10 you can contact the distributor directly for product support, shipping queries etc.
Is the DPN10/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPN10/10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DPN10/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPN10/10 often in real-time on the comparison pages.
What if I can't find stock of DPN10/10?
You can fill out our help required form which you can use to request a quote for DPN10/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.