Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.05
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Voltage |
Meter Range | 0V to 500V |
Digit Height | 19mm |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 14V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 1.5% of reading ± 2 counts |
Accuracy % | 1.5% |
Backlight Current | 50mA |
Character Size | 19mm |
Display Size | 51mm x 24mm |
External Depth | 21mm |
External Length / Height | 44mm |
External Width | 76mm |
Linearity | ± 1 count |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 40mm |
Resolution | 1VRMS |
Supply Current | 1.5mA |
Supply Voltage DC Max | 14V |
Supply Voltage DC Min | 7.5V |
Supply Voltage Range | 7.5V DC to 14V DC |
Supply Voltage V DC | 9V |
Temperature Stability + @ | 200 ppm/°C |
Voltage Measuring Range AC | 2kV |
DPM970 3.5 digital AC voltmeter,19mm | RS |
Panel Meter, Digital, Ac | Newark Electronics |
PANEL METER, DIGITAL, AC | element14 |
Panel Meter, Volt, Elec, LCD, Range 0-2000VAC, Cut-Out 2.83x1.57",3-1/2 Dig, Screw | Lascar Electronics DPM 970 | RS Americas |
Lascar DPM 970 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM970?
Additional datasheets, footprints and schematics for DPM970 are listed on our Part Details page. You can also find images and similar parts to DPM970 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM970 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM970 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM970 fall under?
The DPM970 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM970 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM970 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM970 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM970 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DPM970.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM970 often in real-time on the comparison pages.
What if I can't find stock of DPM970?
You can fill out our help required form which you can use to request a quote for DPM970 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.