Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.26
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 19mm |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Supply Voltage Min | 4.75VDC |
Supply Voltage Max | 5.25VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.1% (± 1 count) typical |
Backlighting Colour | Red |
Character Height | 19mm |
Display Size | 51mm x 24mm |
Display Technology | LED |
External Depth | 11.5mm |
External Length / Height | 39mm |
External Width | 71.5mm |
Full Scale Reading | 200mV |
LED Colour | Red |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV dc |
Supply Current | 50mA |
Supply Voltage DC Max | 5.25VDC |
Supply Voltage DC Min | 4.75VDC |
Supply Voltage Range | 4.75V to 5.25V |
Temperature Stabilty | 150 ppm/°C |
19mm digit height red LED display meter | RS |
Voltmeter, Led, 3.5Digit, Red | Newark Electronics |
VOLTMETER, LED, 3.5DIGIT, RED | element14 |
Panel Meter, Volt, Elec, LED, Range 200mVDC, Cut-Out 2.83x1.57",3-1/2 Dig,0.75" DigH | Lascar Electronics DPM 959B | RS Americas |
Lascar DPM 959B 3.5 Digit LED Panel Meter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM 959B?
Additional datasheets, footprints and schematics for DPM 959B are listed on our Part Details page. You can also find images and similar parts to DPM 959B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 959B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 959B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 959B fall under?
The DPM 959B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 959B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 959B you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 959B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 959B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DPM 959B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 959B often in real-time on the comparison pages.
What if I can't find stock of DPM 959B?
You can fill out our help required form which you can use to request a quote for DPM 959B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.