Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 3V to 60V |
Digit Height | 19mm |
Panel Cutout Height | 40mm |
Panel Cutout Width | 72mm |
Supply Voltage Min | 3VDC |
RoHS Compliant | Yes |
Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V | Newark Electronics |
Where can I find additional details, specifications and documents for a DPM 912?
Additional datasheets, footprints and schematics for DPM 912 are listed on our Part Details page. You can also find images and similar parts to DPM 912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 912 fall under?
The DPM 912 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DPM 912 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 912 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 912 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPM 912 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DPM 912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 912 often in real-time on the comparison pages.
What if I can't find stock of DPM 912?
You can fill out our help required form which you can use to request a quote for DPM 912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.