Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.39
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | - |
Meter Range | - |
Digit Height | - |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 184VAC |
Supply Voltage Max | 253VAC |
Operating Temperature Min | 2°C |
Operating Temperature Max | 45°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Clock Frequency Max | 60Hz |
External Depth | 118mm |
External Length / Height | 43mm |
External Width | 90mm |
Humidity | 85% |
LED Colour | Red |
Operating Temperature Range | +2°C to +45°C |
Panel Cutout Size | 92 x 45 mm |
Power Consumption | 3.5VA |
Power Dissipation Ptot Max | 3.5VA |
Supply Voltage AC Max | 220V |
Supply Voltage AC Min | 110V |
Supply Voltage Range | 184V AC to 253V AC |
Where can I find additional details, specifications and documents for a DPM8901?
Additional datasheets, footprints and schematics for DPM8901 are listed on our Part Details page. You can also find images and similar parts to DPM8901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM8901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM8901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM8901 fall under?
The DPM8901 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM8901 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM8901 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM8901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM8901 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DPM8901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM8901 often in real-time on the comparison pages.
What if I can't find stock of DPM8901?
You can fill out our help required form which you can use to request a quote for DPM8901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.