Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.7mm |
Panel Cutout Height | 32mm |
Panel Cutout Width | 62mm |
Supply Voltage Min | 4.75VDC |
RoHS Compliant | Yes |
Digital Voltmeter LCD 200mVdc Range | RS |
Panel Display, Voltmeter, Lcd, 4.75V-7.5V | Newark Electronics |
Lascar DPM 750S-EB-W 3.5 Digit LCD Voltmeter | Rapid Electronics |
Display, LCD | RS Americas |
Where can I find additional details, specifications and documents for a DPM 750S-EB-W?
Additional datasheets, footprints and schematics for DPM 750S-EB-W are listed on our Part Details page. You can also find images and similar parts to DPM 750S-EB-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 750S-EB-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 750S-EB-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 750S-EB-W fall under?
The DPM 750S-EB-W is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DPM 750S-EB-W when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 750S-EB-W you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 750S-EB-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPM 750S-EB-W have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for DPM 750S-EB-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 750S-EB-W often in real-time on the comparison pages.
What if I can't find stock of DPM 750S-EB-W?
You can fill out our help required form which you can use to request a quote for DPM 750S-EB-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.