Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | Current Loop Indicator |
Meter Range | 4mA to 20mA |
Digit Height | 12.7mm |
Panel Cutout Height | 32mm |
Panel Cutout Width | 28.4mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Backlight Current | 50mA |
Backlight Voltage | 5V |
Character Size | 5.5mm |
Display Size | 46.7mm x 17.7mm |
Display Technology | LCD |
External Depth | 15mm |
External Length / Height | 14mm |
External Width | 30mm |
Full Scale Reading | 0 to 1999 |
Linearity | ± 1 Count |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 11.4mm |
Supply Current | 4mA |
Supply Voltage | 5.6V |
Temperature Stabilty | 200ppm/°C |
Loop power ammeter w/backlit,4-20mA | RS |
Panel Meter, Power Indicator, Elec, LCD, Cut-Out 2.44x1.26", 0.5" DigH, Screw | Lascar Electronics DPM 742-BL | RS Americas |
Indicator, Lcd, 3.5Digit, 0-1000Nom | Newark Electronics |
Lascar DPM 742-BL 3.5 Digit LCD Panel Meter | Rapid Electronics |
INDICATOR, LCD, 3.5DIGIT, 0-1000NOM | element14 |
Where can I find additional details, specifications and documents for a DPM 742-BL?
Additional datasheets, footprints and schematics for DPM 742-BL are listed on our Part Details page. You can also find images and similar parts to DPM 742-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 742-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 742-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 742-BL fall under?
The DPM 742-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 742-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 742-BL you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 742-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 742-BL have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for DPM 742-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 742-BL often in real-time on the comparison pages.
What if I can't find stock of DPM 742-BL?
You can fill out our help required form which you can use to request a quote for DPM 742-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.