Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.5mm |
Panel Cutout Height | 27mm |
Panel Cutout Width | 57mm |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 14V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.1% ± 1 digit |
Backlight Current | 30mA |
Bezel Height | 30mm |
Bezel Width | 60mm |
Character Size | 12.5mm |
Character Type | 31/2 Digit + Annunciators |
Display Size | 45mm x 16mm |
External Depth | 6.7mm |
External Length / Height | 24.8mm |
External Width | 52mm |
Height | 24.8mm |
Input Leakage Current | 1pA typ 10pA max |
Linearity | ± 1 digit |
No. of Pins | 40Pins |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 57mm |
Pitch Spacing | 2.54mm |
Supply Current | 150µA |
Supply Voltage DC Max | 14V |
Supply Voltage DC Min | 7.5V |
Supply Voltage Range | 7.5V DC to 14V DC |
Temperature Stability + @ | 100 ppm/C |
Digital Panel Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a DPM500-BL?
Additional datasheets, footprints and schematics for DPM500-BL are listed on our Part Details page. You can also find images and similar parts to DPM500-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM500-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM500-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM500-BL fall under?
The DPM500-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM500-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM500-BL you can contact the distributor directly for product support, shipping queries etc.
Is the DPM500-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM500-BL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DPM500-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM500-BL often in real-time on the comparison pages.
What if I can't find stock of DPM500-BL?
You can fill out our help required form which you can use to request a quote for DPM500-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.