Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.31
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
Backlighting Colour | Red, Red |
No. of Digits / Alpha | 3-1/2 |
Display Size | 48mm x 20mm |
Screen Size | - |
Panel Cutout Height | 68mm |
Panel Cutout Width | 33mm |
Panel Cutout Diameter | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.05% ± 1 digit |
Character Size | 11mm |
Digit Height | 11mm |
External Length / Height | 36mm |
External Width | 12mm |
Full Scale Reading | ± 199.9mV |
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 100mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage V DC | 5V |
Temperature Stability + @ | 150 |
Temperature Stabilty | 150ppm°C |
Panel Meter, Led, 3.5Digit, 4.5-5.5V | Newark Electronics |
DPM, LED, 3.5DIGIT | element14 |
3.5 digit LED voltmeter,200mV fsd 11mm | RS |
Lascar DPM 40 3.5 Digit LED Voltmeter | Rapid Electronics |
Lascar Digital Panel Voltmeter DC, LED display 3.5-Digits +/-1 %, 68 x 33 mm | Lascar Electronics DPM 40 | RS Americas |
Where can I find additional details, specifications and documents for a DPM 40?
Additional datasheets, footprints and schematics for DPM 40 are listed on our Part Details page. You can also find images and similar parts to DPM 40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 40 fall under?
The DPM 40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 40 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 40 you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for DPM 40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 40 often in real-time on the comparison pages.
What if I can't find stock of DPM 40?
You can fill out our help required form which you can use to request a quote for DPM 40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.