Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.91
|
67
in stock
|
Buy Now | |
element14
from US$59.89
|
12
in stock
|
Buy Now | |
Farnell
from US$37.15
|
12
in stock
|
Buy Now | |
RS Americas
from US$59.84
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$56.99
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.34
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$40.79
|
-
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8.25mm |
Panel Cutout Height | 14.99mm |
Panel Cutout Width | 33.02mm |
Supply Voltage Min | 3V |
Supply Voltage Max | 15VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.01% |
Character Size | 8.25mm |
Display Area Height | 9.7mm |
Display Area Width | 22.3mm |
Display Size | 32.5mm x 14.5mm |
Display Technology | LCD |
External Depth | 6mm |
External Length / Height | 17mm |
External Width | 35mm |
Full Scale Reading | 200mV |
Height | 17mm |
Lead Spacing | 2.54mm |
Linearity | ± 1 Count |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 15mm |
Resolution | 0.1mV dc |
Supply Current | 350µA |
Supply Voltage Range | 3V to 7.5V 6V to 15V |
Temperature Stabilty | 250ppm/°C |
DPM2AS-BL snap-fit low power voltmeter | RS |
VOLTMETER, LCD, 3.5DIGIT, 35MM | element14 |
Lascar Digital Panel Voltmeter DC, LCD display 3.5-Digits +/-1 %, 33 x 15 mm | Lascar Electronics DPM 2AS-BL | RS Americas |
Voltage Meter | Newark Electronics |
Voltmeter | Transfer Multisort Elektronik |
Lascar DPM 2AS-BL 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM 2AS-BL?
Additional datasheets, footprints and schematics for DPM 2AS-BL are listed on our Part Details page. You can also find images and similar parts to DPM 2AS-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 2AS-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 2AS-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 2AS-BL fall under?
The DPM 2AS-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 2AS-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 2AS-BL you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 2AS-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 2AS-BL have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for DPM 2AS-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 2AS-BL often in real-time on the comparison pages.
What if I can't find stock of DPM 2AS-BL?
You can fill out our help required form which you can use to request a quote for DPM 2AS-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.