Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.89
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 15mm |
Panel Cutout Height | 33mm |
Panel Cutout Width | 68mm |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 6.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.05% |
Bezel Height | 36mm |
Bezel Width | 72mm |
Character Size | 15mm |
Display Size | 53mm x 19mm |
Display Technology | LCD |
External Depth | 6.7mm |
External Length / Height | 32.5mm |
External Width | 67.5mm |
Full Scale Reading | 200mV |
Height | 32.5mm |
Input Leakage Current | 1pA typ 10pAmax |
Linearity + | 1% |
Linearity - | 1% |
Operating Temperature Range | 0°C to +50°C |
Pitch Spacing | 2.54mm |
Supply Current | 150µA |
Supply Voltage DC Max | 6.5V |
Supply Voltage DC Min | 3.5V |
Supply Voltage Range | 3.5V DC to 6.5V DC |
Supply Voltage V DC | 5V |
Temperature Stability + @ | 30 ppm/C |
DPM, LCD, 3.5DIGIT, NEGATIVE RAIL | element14 |
DPM 2000S single rail voltmeter,15mm | RS |
Dpm, Lcd, 3.5Digit, Negative Rail | Newark Electronics |
Lascar DPM 2000S 3.5 Digit LCD Voltmeter | Rapid Electronics |
Lascar Digital Panel Voltmeter DC, LCD display 3.5-Digits +/-1 %, 36 x 72 mm | Lascar Electronics DPM 2000S | RS Americas |
Where can I find additional details, specifications and documents for a DPM 2000S?
Additional datasheets, footprints and schematics for DPM 2000S are listed on our Part Details page. You can also find images and similar parts to DPM 2000S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 2000S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 2000S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 2000S fall under?
The DPM 2000S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 2000S when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 2000S you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 2000S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 2000S have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for DPM 2000S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 2000S often in real-time on the comparison pages.
What if I can't find stock of DPM 2000S?
You can fill out our help required form which you can use to request a quote for DPM 2000S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.