Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.32
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 5.5mm |
Panel Cutout Height | 11.43mm |
Panel Cutout Width | 28.45mm |
Supply Voltage Min | 3V |
Supply Voltage Max | 15VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.01% |
Character Size | 5.5mm |
Display Area Height | 7mm |
Display Area Width | 18.6mm |
Display Size | 28mm x 11mm |
Display Technology | LCD |
External Depth | 6mm |
External Length / Height | 14mm |
External Width | 30mm |
Full Scale Reading | 200mV |
Height | 14mm |
Lead Spacing | 2.54mm |
Operating Temperature Range | 0°C to +50°C |
Panel Cutout Depth | 11.4mm |
Resolution | 0.1mV dc |
Supply Current | 350µA |
Supply Voltage Range | 3V to 7.5V 6V to 15V |
Temperature Stabilty | 250ppm/°C |
Voltmeter, Lcd, 3.5Digit, 30Mm | Newark Electronics |
VOLTMETER, LCD, 3.5DIGIT, 30MM | element14 |
DPM1AS-BL snap-fit low power voltmeter | RS |
Panel Meter, Volt, Elec, LCD, Range 200mVDC, Cut-Out 1.12x0.45",3-1/2 Dig,0.22" DigH | Lascar Electronics DPM 1AS-BL | RS Americas |
Lascar DPM 1AS-BL LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a DPM 1AS-BL?
Additional datasheets, footprints and schematics for DPM 1AS-BL are listed on our Part Details page. You can also find images and similar parts to DPM 1AS-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM 1AS-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM 1AS-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM 1AS-BL fall under?
The DPM 1AS-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM 1AS-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM 1AS-BL you can contact the distributor directly for product support, shipping queries etc.
Is the DPM 1AS-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM 1AS-BL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for DPM 1AS-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM 1AS-BL often in real-time on the comparison pages.
What if I can't find stock of DPM 1AS-BL?
You can fill out our help required form which you can use to request a quote for DPM 1AS-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.