Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.34
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.5mm |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 45mm |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 14V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.1% ± 1digit |
Backlight Current | 30mA |
Bezel Height | 24mm |
Bezel Width | 48mm |
Character Size | 12.5mm |
Character Type | 3 1/2 digit |
Display Size | 31mm x 14mm |
Display Technology | LCD |
External Depth | 9mm |
External Length / Height | 20.4mm |
External Width | 40.5mm |
Height | 20.4mm |
Input Leakage Current | 1pA typ 10pA max |
Linearity | ± 1 digit |
No. of Pins | 24Pins |
Operating Temperature Range | 0°C to +50°C |
Pitch Spacing | 2.54mm |
Socket Type | DIL |
Supply Current | 150µA |
Supply Voltage DC Max | 14V |
Supply Voltage DC Min | 7.5V |
Supply Voltage Range | 7.5V DC to 14V DC |
Temperature Stability + @ | 100 ppm/C |
DPM 125-BL low power backlit voltmeter | RS |
Lcd Module, 3.5Digit | Newark Electronics |
LCD MODULE, 3.5DIGIT | element14 |
Lascar DPM 125-BL 3.5 Digit LCD Voltmeter | Rapid Electronics |
3 1/2 Digit LCD Voltmeter with LED Backlighting | Lascar Electronics DPM 125-BL | RS Americas |
Where can I find additional details, specifications and documents for a DPM125-BL?
Additional datasheets, footprints and schematics for DPM125-BL are listed on our Part Details page. You can also find images and similar parts to DPM125-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPM125-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPM125-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPM125-BL fall under?
The DPM125-BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to DPM125-BL when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPM125-BL you can contact the distributor directly for product support, shipping queries etc.
Is the DPM125-BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPM125-BL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for DPM125-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPM125-BL often in real-time on the comparison pages.
What if I can't find stock of DPM125-BL?
You can fill out our help required form which you can use to request a quote for DPM125-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.