Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | - |
Video Cable, Displayport Plug, 9.8 , Blk | Newark Electronics |
VIDEO CABLE, DISPLAYPORT PLUG, 9.8 , BLK | element14 |
DisplayPort Cable, Male-Male 3m, DPCAMM Series | L-com DPCAMM-3 | RS Americas |
Where can I find additional details, specifications and documents for a DPCAMM-3?
Additional datasheets, footprints and schematics for DPCAMM-3 are listed on our Part Details page. You can also find images and similar parts to DPCAMM-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPCAMM-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPCAMM-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPCAMM-3 fall under?
The DPCAMM-3 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to DPCAMM-3 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPCAMM-3 you can contact the distributor directly for product support, shipping queries etc.
Is the DPCAMM-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPCAMM-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DPCAMM-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPCAMM-3 often in real-time on the comparison pages.
What if I can't find stock of DPCAMM-3?
You can fill out our help required form which you can use to request a quote for DPCAMM-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.