Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$163.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$163.42
|
No stock
|
Buy Now |
Accessory Type | Fan Pressure Conroller |
---|---|
For Use With | ebm-papst GreenTech EC fans |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 54mm |
External Length / Height | 70mm |
External Width | 104mm |
FAN PRESSURE CONTROLLER, 0-1000PA | Farnell |
Where can I find additional details, specifications and documents for a DPC200-EP1000?
Additional datasheets, footprints and schematics for DPC200-EP1000 are listed on our Part Details page. You can also find images and similar parts to DPC200-EP1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPC200-EP1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPC200-EP1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPC200-EP1000 fall under?
The DPC200-EP1000 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to DPC200-EP1000 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPC200-EP1000 you can contact the distributor directly for product support, shipping queries etc.
Is the DPC200-EP1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPC200-EP1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DPC200-EP1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPC200-EP1000 often in real-time on the comparison pages.
What if I can't find stock of DPC200-EP1000?
You can fill out our help required form which you can use to request a quote for DPC200-EP1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.