Status: | Unknown |
---|---|
Series: | DPA53 Series |
RoHS: | Compliant |
Product Range | DPA53 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 240VAC |
Depth | 67.2mm |
RoHS Compliant | Yes |
Relay, 3 Ph, Spdt, 160Vac, 240Vac | Newark Electronics |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Relay | Carlton-Bates |
Where can I find additional details, specifications and documents for a DPA53CM23?
Additional datasheets, footprints and schematics for DPA53CM23 are listed on our Part Details page. You can also find images and similar parts to DPA53CM23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA53CM23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA53CM23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA53CM23 fall under?
The DPA53CM23 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DPA53CM23 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA53CM23 you can contact the distributor directly for product support, shipping queries etc.
Is the DPA53CM23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPA53CM23 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik and Carlton-Bates have stock available or on a lead time for DPA53CM23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA53CM23 often in real-time on the comparison pages.
What if I can't find stock of DPA53CM23?
You can fill out our help required form which you can use to request a quote for DPA53CM23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.