Status: | Unknown |
---|---|
Series: | DPA51 Series |
RoHS: | Compliant |
Prices starting from US$52.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$124.46
|
75
in stock
|
Buy Now | |
RS Americas
from US$74.97
|
64
in stock
|
Buy Now | |
Distrelec
from US$117.64
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.50
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$91.43
|
18
in stock
|
Buy Now | |
element14
from US$135.43
|
-
|
Buy Now | |
Carlton-Bates
from US$252.05
|
-
|
Buy Now | |
Farnell
from US$135.56
|
-
|
Buy Now |
Product Range | DPA51 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 480VAC |
RoHS Compliant | Yes |
Phase Monitor SPDT 5A 208-480AC DIN | RS |
Carlo Gavazzi Phase Monitoring Relay 480V 1CO 5A Screw Terminal IP20 DPA51 | Distrelec |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Relay, 3 Ph, Spdt, 177Vac, 550Vac | Newark Electronics |
Monitoring Relay | Carlton-Bates |
VOLTAGE MONITORING RELAY, SPDT, 177-552V | Farnell |
Where can I find additional details, specifications and documents for a DPA51CM44?
Additional datasheets, footprints and schematics for DPA51CM44 are listed on our Part Details page. You can also find images and similar parts to DPA51CM44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA51CM44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA51CM44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA51CM44 fall under?
The DPA51CM44 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DPA51CM44 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA51CM44 you can contact the distributor directly for product support, shipping queries etc.
Is the DPA51CM44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPA51CM44 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DPA51CM44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA51CM44 often in real-time on the comparison pages.
What if I can't find stock of DPA51CM44?
You can fill out our help required form which you can use to request a quote for DPA51CM44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.