Status: | Unknown |
---|---|
Series: | DPA01 Series |
RoHS: | Compliant |
Product Range | DPA01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 600VAC |
Carry Current | 8A |
RoHS Compliant | Yes |
Relay, 3 Ph, Spdt, 323Vac, 690Vac | Newark Electronics |
THREE-PHASE CONTROL RELAY | RS |
Monitoring Relay | Carlton-Bates |
Where can I find additional details, specifications and documents for a DPA01CM60?
Additional datasheets, footprints and schematics for DPA01CM60 are listed on our Part Details page. You can also find images and similar parts to DPA01CM60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA01CM60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA01CM60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA01CM60 fall under?
The DPA01CM60 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DPA01CM60 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA01CM60 you can contact the distributor directly for product support, shipping queries etc.
Is the DPA01CM60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPA01CM60 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS and Carlton-Bates have stock available or on a lead time for DPA01CM60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA01CM60 often in real-time on the comparison pages.
What if I can't find stock of DPA01CM60?
You can fill out our help required form which you can use to request a quote for DPA01CM60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.