Status: | Unknown |
---|---|
Series: | DPA01 Series |
RoHS: | Compliant |
Prices starting from US$45.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$133.31
|
64
in stock
|
Buy Now | |
RS Americas
from US$102.82
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$112.14
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.03
|
12
in stock
|
Buy Now | |
Distrelec
from US$122.24
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$45.27
|
-
|
Buy Now |
Product Range | DPA01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 480VAC |
Carry Current | 8A |
RoHS Compliant | Yes |
Phase Monitor SPDT 8/5A 208-480AC DIN | RS |
Relay, 3 Ph, Spdt, 177Vac, 550Vac | Newark Electronics |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Carlo Gavazzi Phase Monitoring Relay 480V 1CO 8A Screw Terminal IP20 DPA01 | Distrelec |
Monitoring Relay | Carlton-Bates |
Where can I find additional details, specifications and documents for a DPA01CM44?
Additional datasheets, footprints and schematics for DPA01CM44 are listed on our Part Details page. You can also find images and similar parts to DPA01CM44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPA01CM44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPA01CM44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPA01CM44 fall under?
The DPA01CM44 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DPA01CM44 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPA01CM44 you can contact the distributor directly for product support, shipping queries etc.
Is the DPA01CM44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPA01CM44 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DPA01CM44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPA01CM44 often in real-time on the comparison pages.
What if I can't find stock of DPA01CM44?
You can fill out our help required form which you can use to request a quote for DPA01CM44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.