Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$341.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$411.76
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$344.70
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$437.13
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$438.00
|
7
in stock
|
Buy Now | |
Farnell
from US$452.47
|
6
in stock
|
Buy Now | |
TE Store
from US$471.28
|
1
in stock
|
Buy Now | |
Avnet America
from US$341.61
|
-
|
Buy Now | |
RS Americas
from US$465.76
|
-
|
Buy Now | |
TTI Europe
from US$361.66
|
-
|
Buy Now | |
Richardson RFPD
from US$361.88
|
-
|
Buy Now | |
Sager
from US$386.00
|
-
|
Buy Now |
Pressure Port/Fitting | O- Ring Mount |
---|---|
Dimensions | Dia 15.82 x 17.52mm, Dia .622 x .69in |
Supply Voltage | 5V |
Supply Current | 1.5mA |
Pressure | 500psi |
Overpressure | 3X |
Non-Linearity | ± .1% |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
500 Psid Mv Differential Pressure Sensor |Te Connectivity DP86-500D | Newark Electronics |
Industrial Pressure Sensors 500 PSID MV | Rapid Electronics |
TE Connectivity 500 PSID MV DIFFERENTIAL PRESSURE SENSOR | Distrelec |
PRESSURE SENSOR IC'S | Farnell |
500 PSID MV DIFFERENTIAL PRESSURE SENSOR Pressure: 500 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Differential Supply Voltage Range: 5 V Operating Temperature Range: -40 – 125 °C Differential Mv Output Pressure Sensor | 500 psi Media Isolated mV Output Pressure Sensors | Part Number: DP86-500D | Internal Number: DP86-500D | TE Connectivity | TE Store |
Pressure Sensor 0Psi to 500Psi Differential | Avnet America |
Sensor | RS Americas |
MV DIFFERENTIAL PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors DP,MODEL NO:DP86-500D | Sager |
Where can I find additional details, specifications and documents for a DP86-500D?
Additional datasheets, footprints and schematics for DP86-500D are listed on our Part Details page. You can also find images and similar parts to DP86-500D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP86-500D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP86-500D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP86-500D fall under?
The DP86-500D is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to DP86-500D when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP86-500D you can contact the distributor directly for product support, shipping queries etc.
Is the DP86-500D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP86-500D have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for DP86-500D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP86-500D often in real-time on the comparison pages.
What if I can't find stock of DP86-500D?
You can fill out our help required form which you can use to request a quote for DP86-500D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.