Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | HLQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SNI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High-temperature, low-power 10/100-Mbps Ethernet PHY Transceiver with JTAG support | Texas Instruments |
Physical Layer Trans, 10/100Mbps, Hlqfp | Newark Electronics |
PHYSICAL LAYER TRANS, 10/100MBPS, HLQFP | element14 |
Where can I find additional details, specifications and documents for a DP83848VYB/NOPB .?
Additional datasheets, footprints and schematics for DP83848VYB/NOPB . are listed on our Part Details page. You can also find images and similar parts to DP83848VYB/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848VYB/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848VYB/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848VYB/NOPB . fall under?
The DP83848VYB/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848VYB/NOPB . when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848VYB/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848VYB/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848VYB/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83848VYB/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848VYB/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DP83848VYB/NOPB .?
You can fill out our help required form which you can use to request a quote for DP83848VYB/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.