DP83848KSQ/NOPB Semiconductors - ICs by Texas Instruments

ETHERNET TRANSCEIVER 100MBPS LLP-40 FU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$1.97
395
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.92
563,095
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.28
178
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.69
2
in stock
Buy Now
Logo for element14
element14
from US$1.56
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.66
2
in stock
Buy Now

Specifications

Data Rate 100Mbps
Ethernet Type 10BASE-T
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Controller IC Case Style LLP
No. of Pins 40Pins
IC Interface Type MII Serial RMII

Alternative Descriptions

Industrial temperature, 10/100-Mbps Ethernet PHY transceiver in a 40-pin QFN package | Texas Instruments
DP83848KSQ/NOPB, PHY 1-CH | RS
Ic, Ethernet Transceiver | Newark Electronics
IC, ETHERNET TRANSCEIVER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP83848KSQ/NOPB?

Additional datasheets, footprints and schematics for DP83848KSQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83848KSQ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP83848KSQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848KSQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP83848KSQ/NOPB fall under?

The DP83848KSQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to DP83848KSQ/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848KSQ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DP83848KSQ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP83848KSQ/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DP83848KSQ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP83848KSQ/NOPB often in real-time on the comparison pages.

What if I can't find stock of DP83848KSQ/NOPB?

You can fill out our help required form which you can use to request a quote for DP83848KSQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay