Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
11,308
in stock
|
Buy Now | |
Texas Instruments
from US$2.56
|
39,323
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
915
in stock
|
Buy Now | |
element14
from US$6.07
|
915
in stock
|
Buy Now | |
Farnell
from US$4.67
|
915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.05
|
572
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
250
in stock
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII SNI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 92mA |
Supply Voltage Range | 3V to 3.6V |
Industrial temperature, 10/100-Mbps Ethernet PHY transceiver with SNI & JTAG support | Texas Instruments |
PHYTER Ind.Temp Ethernet,DP83848IVV | RS |
Ic, Ethernet Txrx, 100Mbps, 48Lqfp | Newark Electronics |
IC, ETHERNET TXRX, 100MBPS, 48LQFP | Farnell |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DP83848IVV/NOPB .?
Additional datasheets, footprints and schematics for DP83848IVV/NOPB . are listed on our Part Details page. You can also find images and similar parts to DP83848IVV/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848IVV/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848IVV/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848IVV/NOPB . fall under?
The DP83848IVV/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848IVV/NOPB . when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848IVV/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848IVV/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848IVV/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83848IVV/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848IVV/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DP83848IVV/NOPB .?
You can fill out our help required form which you can use to request a quote for DP83848IVV/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.