Status: | Unknown |
---|---|
Series: | DP83848C/I/VYB/YB PHYTER |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.69
|
1,893
in stock
|
Buy Now | |
Texas Instruments
from US$2.62
|
17,061
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.19
|
282
in stock
|
Buy Now | |
Chip One Stop
from US$3.91
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
-
|
Buy Now | |
element14
from US$3.71
|
-
|
Buy Now | |
Farnell
from US$4.18
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII RMII Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | DP83848C/I/VYB/YB PHYTER |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Channels | 1Channels |
No. of Ports | 1Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 92mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Commercial temperature, 10/100-Mbps Ethernet PHY transceiver with SNI interface & JTAG support | Texas Instruments |
PHYTER Com.Temp Ethernet,DP83848CVV | RS |
IC: interface | Transfer Multisort Elektronik |
Ic, Ethernet Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a DP83848CVV/NOPB?
Additional datasheets, footprints and schematics for DP83848CVV/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83848CVV/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83848CVV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83848CVV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83848CVV/NOPB fall under?
The DP83848CVV/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83848CVV/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83848CVV/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83848CVV/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83848CVV/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for DP83848CVV/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83848CVV/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83848CVV/NOPB?
You can fill out our help required form which you can use to request a quote for DP83848CVV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.