Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$6.48 |
16,961
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LLP |
No. of Pins | 56Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 106mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
10/100-Mbps Ethernet PHY transceiver with 5-V tolerant I/Os | Texas Instruments |
PHY 1-CH 10Mbps/100Mbps 56-Pin LLP EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a DP83847ALQA56A/NOPB?
Additional datasheets, footprints and schematics for DP83847ALQA56A/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83847ALQA56A/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83847ALQA56A/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83847ALQA56A/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83847ALQA56A/NOPB fall under?
The DP83847ALQA56A/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83847ALQA56A/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83847ALQA56A/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83847ALQA56A/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83847ALQA56A/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DP83847ALQA56A/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83847ALQA56A/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83847ALQA56A/NOPB?
You can fill out our help required form which you can use to request a quote for DP83847ALQA56A/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.