DP83640TVVX/NOPB Semiconductors - ICs by Texas Instruments

PHYSICAL LAYER TRANS 10/100MBPS LQFP48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.74

Distributor Stock
Logo for Farnell
Farnell
from US$9.39
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.74
63,680
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.69
-
Buy Now
Logo for element14
element14
from US$11.27
-
Buy Now

Specifications

Data Rate 100Mbps
Ethernet Type IEEE 1588
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Controller IC Case Style LQFP
No. of Pins 48Pins
IC Interface Type MII RMII
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IEEE 1588 precision-time protocol (PTP) Ethernet PHY transceiver | Texas Instruments
Physical Layer Trans, 10/100Mbps, Lqfp48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP83640TVVX/NOPB?

Additional datasheets, footprints and schematics for DP83640TVVX/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83640TVVX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP83640TVVX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83640TVVX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP83640TVVX/NOPB fall under?

The DP83640TVVX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to DP83640TVVX/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP83640TVVX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DP83640TVVX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP83640TVVX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83640TVVX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP83640TVVX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DP83640TVVX/NOPB?

You can fill out our help required form which you can use to request a quote for DP83640TVVX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay