Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | LLP |
No. of Pins | 48Pins |
IC Interface Type | JTAG Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 105mA |
Supply Voltage Range | 3V to 3.6V |
Industrial temperature, 10/100-Mbps Ethernet PHY transceiver with JTAG & fiber support | Texas Instruments |
Transceiver, Phy, 10/100 Enet, 48Llp | Newark Electronics |
TRANSCEIVER, PHY, 10/100 ENET, 48LLP | element14 |
Where can I find additional details, specifications and documents for a DP83620SQE/NOPB?
Additional datasheets, footprints and schematics for DP83620SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DP83620SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP83620SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP83620SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP83620SQE/NOPB fall under?
The DP83620SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to DP83620SQE/NOPB when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP83620SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DP83620SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP83620SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DP83620SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP83620SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DP83620SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DP83620SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.