DP4RSB60D40 Kits & Assortments - Miscellaneous by Crydom

SSR Reversing Contactor Panel Mount SSSS 48VDC40A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$393.76

Distributor Stock
Logo for Newark
Newark
from US$493.39
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$523.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$393.76
-
Buy Now
Logo for Sager
Sager
from US$424.26
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Reversing Contactor, Panel Mount, Ss/Ss 48Vdc |Sensata/crydom DP4RSB60D40 | Newark Electronics
Contactors Solid State Reversing 40A 0.5 Soft Start 32 VDC DP Series | Sensata - Crydom DP4RSB60D40 | RS Americas
SSR REVERSG CONTACTOR PM SS/SS | TTI Europe
Contactors - Solid State PH DC H Bridge SS/SS 48V 40A 15VCNT | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP4RSB60D40?

Additional datasheets, footprints and schematics for DP4RSB60D40 are listed on our Part Details page. You can also find images and similar parts to DP4RSB60D40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP4RSB60D40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP4RSB60D40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP4RSB60D40 fall under?

The DP4RSB60D40 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DP4RSB60D40 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP4RSB60D40 you can contact the distributor directly for product support, shipping queries etc.

Is the DP4RSB60D40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP4RSB60D40 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for DP4RSB60D40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP4RSB60D40 often in real-time on the comparison pages.

What if I can't find stock of DP4RSB60D40?

You can fill out our help required form which you can use to request a quote for DP4RSB60D40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay