Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$207.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$445.72
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$383.83
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$437.00
|
6
in stock
|
Buy Now | |
RS Americas
from US$472.70
|
-
|
Buy Now | |
element14
from US$416.80
|
-
|
Buy Now | |
TTI Europe
from US$372.63
|
-
|
Buy Now | |
Sager
from US$383.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 20A |
---|---|
Operating Voltage Max | 48VDC |
Control Voltage Max | 15VDC |
Switching Mode | Reversing |
Contactor Mounting | Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 4.5VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Ssr Reversing Contactor, Panel Mount, Ss/B 48Vdc/ |Sensata/crydom DP4RSB60D20B | Newark Electronics |
SSR Reversing Contactor Panel Mount SS/B 48VDC/ | Rapid Electronics |
Contactor Solid State Reversing 20A 0.5 Soft Start Brake 15V Screw DP Series | Sensata - Crydom DP4RSB60D20B | RS Americas |
CONTACTORS, SS/B 48V 20A 15VDC CTL | element14 |
SSR REVERSG CONTACTOR PM SS/B | TTI Europe |
Contactors - Solid State PH DC H Bridge SS/B 48V 20A 15VCNT | Sager |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DP4RSB60D20B?
Additional datasheets, footprints and schematics for DP4RSB60D20B are listed on our Part Details page. You can also find images and similar parts to DP4RSB60D20B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP4RSB60D20B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP4RSB60D20B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP4RSB60D20B fall under?
The DP4RSB60D20B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DP4RSB60D20B when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP4RSB60D20B you can contact the distributor directly for product support, shipping queries etc.
Is the DP4RSB60D20B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP4RSB60D20B have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for DP4RSB60D20B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP4RSB60D20B often in real-time on the comparison pages.
What if I can't find stock of DP4RSB60D20B?
You can fill out our help required form which you can use to request a quote for DP4RSB60D20B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.