Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 60A |
---|---|
Operating Voltage Max | 48VDC |
Control Voltage Max | 15VDC |
Switching Mode | Reversing |
Contactor Mounting | Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 1VDC |
Control Voltage Min | 4.5VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Length / Height | 104mm |
External Width | 73.5mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Ssr Reversing Contactor, Panel Mount, W/Break, 48 |Sensata/crydom DP4R60D60B | Newark Electronics |
Contactors Solid State Reversing 60A Continuous Dynamic Brake Screw DP Series | Sensata - Crydom DP4R60D60B | RS Americas |
SSR REVERSG CONTACTOR PM W/BRE | TTI Europe |
Contactors - Solid State PM DC H Bridge W/BRK 48V 60A 15VCNT | Sager |
CONTACTORS, W/BRK 48V 60A 15VDC CTL | Farnell |
Contactor | Relay Specialties |
Where can I find additional details, specifications and documents for a DP4R60D60B?
Additional datasheets, footprints and schematics for DP4R60D60B are listed on our Part Details page. You can also find images and similar parts to DP4R60D60B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP4R60D60B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP4R60D60B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP4R60D60B fall under?
The DP4R60D60B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DP4R60D60B when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP4R60D60B you can contact the distributor directly for product support, shipping queries etc.
Is the DP4R60D60B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP4R60D60B have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for DP4R60D60B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP4R60D60B often in real-time on the comparison pages.
What if I can't find stock of DP4R60D60B?
You can fill out our help required form which you can use to request a quote for DP4R60D60B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.