DP4R60D40 Kits & Assortments - Miscellaneous by Crydom

SSR Reversing Contactor Panel Mount 48VDC40A 15VD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$361.60

Distributor Stock
Logo for Newark
Newark
from US$626.18
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1,040.00
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$484.64
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$460.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$361.60
-
Buy Now
Logo for Sager
Sager
from US$379.14
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Contactors-Solid State Pm Dc H Bridge 48V 40A 15V |Sensata/crydom DP4R60D40 | Newark Electronics
Contactors Solid State Reversing DIN Rail Panel Mnt Screw 40A 4-15 VDC DP Series | Sensata - Crydom DP4R60D40 | RS Americas
Relay, Solid State | Carlton-Bates
SSR REVERSG CONTACTOR PM 48VDC | TTI Europe
Contactors - Solid State PM DC H Bridge 48V 40A 15V CNT | Sager
Contactor | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DP4R60D40?

Additional datasheets, footprints and schematics for DP4R60D40 are listed on our Part Details page. You can also find images and similar parts to DP4R60D40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DP4R60D40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP4R60D40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DP4R60D40 fall under?

The DP4R60D40 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to DP4R60D40 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DP4R60D40 you can contact the distributor directly for product support, shipping queries etc.

Is the DP4R60D40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DP4R60D40 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for DP4R60D40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DP4R60D40 often in real-time on the comparison pages.

What if I can't find stock of DP4R60D40?

You can fill out our help required form which you can use to request a quote for DP4R60D40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay