Status: | Unknown |
---|---|
Series: | DP40 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 3.33A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | DP40 Series |
Plug Type | Mains Plug Sold Separately |
Applications | Medical |
Approvals / Standards | EN 55011 EN 60601 |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 3.33A |
Power Rating | 40W |
ADAPTOR, AC-DC, MEDICAL, 12V, 3.33A | Farnell |
Where can I find additional details, specifications and documents for a DP4012N2M?
Additional datasheets, footprints and schematics for DP4012N2M are listed on our Part Details page. You can also find images and similar parts to DP4012N2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP4012N2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP4012N2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP4012N2M fall under?
The DP4012N2M is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DP4012N2M when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP4012N2M you can contact the distributor directly for product support, shipping queries etc.
Is the DP4012N2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP4012N2M have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for DP4012N2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP4012N2M often in real-time on the comparison pages.
What if I can't find stock of DP4012N2M?
You can fill out our help required form which you can use to request a quote for DP4012N2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.