Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$5.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.44
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.43
|
1,124
in stock
|
Buy Now | |
element14
from US$14.64
|
1,102
in stock
|
Buy Now | |
Farnell
from US$23.45
|
1,102
in stock
|
Buy Now | |
Distrelec
from US$27.39
|
12
in stock
|
Buy Now | |
Avnet America
from US$9.41
|
-
|
Buy Now | |
RS Americas
from US$25.70
|
-
|
Buy Now | |
Sager
from US$17.01
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 125mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 20W |
Speed Range Max | 2900rpm |
Axial Fan, Sleeve, 230Vac, 105Cu.ft/Min | Newark Electronics |
FAN, 119X119X38MM, 230VAC, 105CFM, 48DBA | element14 |
Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 125mA |
Product Range | DP Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2019) |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Power Consumption | 20W |
Speed Range Max | 2550rpm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Noise Rating | 48dBA |
Bearing Type | Sleeve |
RoHS Compliant | Yes |
Sunon Axial Fan AC 120x120x38mm 230V 178.4m³/h | Distrelec |
Axial Fan 120X120X38 Sleeve 230Vac | RS |
AC Fan Sleeve Bearing 0.125A/0.11A 20W/19W 50Hz/60Hz 2550RPM/2900RPM 85CFM/105CFM 43dB/48dB Flange Mount | Avnet America |
AC Fan, 220-240V, 120x120x38mm, 85/105CFM, 20/19W, 43/48dBA, Terminals | Sunon Fans DP201A-2123HSL.GN | RS Americas |
AC Fans Axial Fan, 120x120x38mm, 220-240VAC, 85/105CFM, 0.25/0.30H2O, Sleeve, Wire | Sager |
Where can I find additional details, specifications and documents for a DP201A/2123HSL.GN?
Additional datasheets, footprints and schematics for DP201A/2123HSL.GN are listed on our Part Details page. You can also find images and similar parts to DP201A/2123HSL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP201A/2123HSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP201A/2123HSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP201A/2123HSL.GN fall under?
The DP201A/2123HSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DP201A/2123HSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP201A/2123HSL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the DP201A/2123HSL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP201A/2123HSL.GN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for DP201A/2123HSL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP201A/2123HSL.GN often in real-time on the comparison pages.
What if I can't find stock of DP201A/2123HSL.GN?
You can fill out our help required form which you can use to request a quote for DP201A/2123HSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.