Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Type of Pressure | Gauge pressure |
Rated Pressure Range | -100.0 to +100.0 kPa |
Set Pressure Range | -101.0 to +101.0 kPa -1.030 to +1.030 kgf/cm2 -1.010 to +1.010 bar -14.64 to +14.64 psi -757 to +757 mmHg -29.8 to 29.8 inHg |
Pressure Withstandability | 500 kPa |
Applicable Fluid | Non-corrosive gas |
Supply Voltage | 12 to 24 V DC ±10 % Ripple P-P 10 % or less |
Power Consumption | Normal operation : 720 mW or less (Current consumption 30 mA or less at 24 V supply voltage) ECO mode : 480 mW or less at STD (Current consumption 20 mA or less at 24 V supply voltage) 360 mW or less at FULL (Current consumption 15 mA or less at 24 V supply voltage) |
Comparative Output | PNP open-collector transistor - Maximum source current : 100 mA - Applied voltage : 30 V DC or less (between comparative output and +V) - Residual voltage : 2 V or less (at 100 mA source current) |
Comparative Output: Output Operation | NO / NC (selectable by key operation) |
Comparative Output: Output Modes | EASY mode / Hysteresis mode / Window comparator mode |
Comparative output: Hysteresis | Minimum 1 digit (variable)(however, 2 digits when using psi unit) |
Comparative Output: Repeatability | ±0.1 % F.S. (within ±2 digits) |
Comparative Output: Response Time | 2.5 ms, 5 ms, 10 ms, 25 ms, 50 ms, 100 ms, 250 ms, 500 ms, 1,000 ms, 5,000 ms, selectable by key operation |
Comparative Output: Short-Circuit Protection | Incorporated |
External Input | ON voltage : 5 V to +V DC OFF voltage : 0.6 V DC or less, or open Input impedance : 10 kΩ approx. Input time : 1 ms or more |
Analog Current Output | Output current : 4 to 20 mA Zero point : 12 mA ±5 % F.S. Span : 16 mA ±5 % F.S. Linearity : within ±1 % F.S. Load resistance : 250 Ω (max.) |
Analog Voltage Output | Output voltage : 1 to 5 V DC Zero point : within 3 V ±5 % F.S. Span : within 4 V ±5 % F.S. Linearity : within ±1 % F.S. Output impedance : 1 kΩ approx. |
Display | 4 digits + 4 digits 3-color LCD display (Display refresh rate : 250 ms, 500 ms, 1,000 ms, selectable by key operation) |
Display: Displayable Pressure Range | -101.0 to +101.0 kPa -1.030 to +1.030 kgf/cm2 -1.010 to +1.010 bar -14.64 to +14.64 psi -757 to +757 mmHg -29.8 to 29.8 inHg |
Indicator | Orange LED (Comparative output 1 operation indicator : Lights up when comparative output is ON, Analog voltage output operation indicator : Lights up when setting) |
Protection | IP40 (IEC) |
Ambient Temperature | -10 to +50 ℃ +14 to +122 ℉ , Storage : -10 to +60 ℃ +14 to +140 ℉ |
Ambient Humidity | 35 to 85 % RH (No dew condensation or icing allowed), Storage : 35 to 85 % RH |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 50MΩ or more with 500 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in double amplitude or maximum acceleration 196 m/s2, in X, Y and Z directions for two hours each (when panel is mounted: 10 to 150 Hz frequency, 0.75 mm 0.030 in amplitude or maximum acceleration 49 m/s2, in X, Y and Z directions for two hours each) |
Shock Resistance | 100 m/s2 acceleration (10 G approx.) in X, Y and Z directions three times each |
Temperature Characteristics | Within ±0.5 % F.S. (at +20 ℃ +68 ℉ ) |
Pressure Port | M5 female thread + NPT 1/8 male thread |
Material | Enclosure : PBT (glass fiber reinforced), LCD display : Acrylic, Pressure port : Stainless steel (SUS303), Mounting threaded part : Brass (nickel plated), Switch part : Silicone rubber |
Connecting Method | Connector |
Cable Length | Total length up to 100 m 328.084 ft (less than 30 m 98.425 ft when conforming to CE marking) is possible with 0.3 mm2, or more, cable |
Weight (Typ.) | Net weight: 40 g approx., Gross weight: 130 g approx. |
Accessories | CN-14A-C2 (Connector attached cable 2 m 6.562 ft ): 1pc. (excluding M8 plug-in connector type) |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 70 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 6 |
Master Electronics United States Tel. 1-888-473-5297 | 6 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 1 |
Sensor, Digital Pressure, High Version, PNP, -100.0 to +100KPa Low Pressure Type | Panasonic Industrial Automation DP-101A-N-P | RS Americas |
Digital Pressure, High Version, Pnp, -100.0 To +100Kpa Low-Pressure Type, M5 Female + Npt1/8 Male |Panasonic DP-101A-N-P | Newark Electronics |
Where can I find additional details, specifications and documents for a DP-101A-N-P?
Additional datasheets, footprints and schematics for DP-101A-N-P are listed on our Part Details page. You can also find images and similar parts to DP-101A-N-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DP-101A-N-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DP-101A-N-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DP-101A-N-P fall under?
The DP-101A-N-P is listed under Industrial Automation > Industrial Sensors > Pressure Sensors / Flow Sensors > Dual Display Digital Pressure Sensor [For Gas] DP-100.
Can I view similar or alternative parts?
You can view similar parts to DP-101A-N-P when available in the Dual Display Digital Pressure Sensor [For Gas] DP-100 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DP-101A-N-P you can contact the distributor directly for product support, shipping queries etc.
Is the DP-101A-N-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DP-101A-N-P have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DP-101A-N-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DP-101A-N-P often in real-time on the comparison pages.
What if I can't find stock of DP-101A-N-P?
You can fill out our help required form which you can use to request a quote for DP-101A-N-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.