Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | - |
Tensile Strength | - |
Dispensing Method | Stick |
Volume | - |
Weight | 3g |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DOUBLE BUBBLE 5 X 3G?
Additional datasheets, footprints and schematics for DOUBLE BUBBLE 5 X 3G are listed on our Part Details page. You can also find images and similar parts to DOUBLE BUBBLE 5 X 3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DOUBLE BUBBLE 5 X 3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DOUBLE BUBBLE 5 X 3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DOUBLE BUBBLE 5 X 3G fall under?
The DOUBLE BUBBLE 5 X 3G is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to DOUBLE BUBBLE 5 X 3G when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DOUBLE BUBBLE 5 X 3G you can contact the distributor directly for product support, shipping queries etc.
Is the DOUBLE BUBBLE 5 X 3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DOUBLE BUBBLE 5 X 3G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DOUBLE BUBBLE 5 X 3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DOUBLE BUBBLE 5 X 3G often in real-time on the comparison pages.
What if I can't find stock of DOUBLE BUBBLE 5 X 3G?
You can fill out our help required form which you can use to request a quote for DOUBLE BUBBLE 5 X 3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.