Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DOL-0804-G02M?
Additional datasheets, footprints and schematics for DOL-0804-G02M are listed on our Part Details page. You can also find images and similar parts to DOL-0804-G02M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DOL-0804-G02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DOL-0804-G02M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DOL-0804-G02M fall under?
The DOL-0804-G02M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DOL-0804-G02M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DOL-0804-G02M you can contact the distributor directly for product support, shipping queries etc.
Is the DOL-0804-G02M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DOL-0804-G02M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DOL-0804-G02M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DOL-0804-G02M often in real-time on the comparison pages.
What if I can't find stock of DOL-0804-G02M?
You can fill out our help required form which you can use to request a quote for DOL-0804-G02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.