Status: | Unknown |
---|---|
Series: | 5-960 DNR Series |
RoHS: | Unknown |
Prices starting from US$41.41
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | 5-960 DNR Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply Type | DIN Rail |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 60W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 5A |
Height | 90mm |
RoHS Compliant | Yes |
Power Supply AC-DC 12V 5A 85-264V In Enclosed 60W DIN Rail DNR Series | XP Power DNR60US12 | RS Americas |
PSU, DIN RAIL, 12V, 60W | element14 |
Ac-Dc Converter, Din Rail, 1 O/P, 60W, 5A, 12V | Newark Electronics |
12Vdc DIN Rail Power Supply, 12 Volts 5 Amps | TRC Electronics |
XP Power DIN Rail Power Supply, Industrial, 86%, 12V, 5A, 60W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a DNR60US12?
Additional datasheets, footprints and schematics for DNR60US12 are listed on our Part Details page. You can also find images and similar parts to DNR60US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNR60US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNR60US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNR60US12 fall under?
The DNR60US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DNR60US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNR60US12 you can contact the distributor directly for product support, shipping queries etc.
Is the DNR60US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNR60US12 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and TRC Electronics have stock available or on a lead time for DNR60US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNR60US12 often in real-time on the comparison pages.
What if I can't find stock of DNR60US12?
You can fill out our help required form which you can use to request a quote for DNR60US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.