Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.53
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
475
in stock
|
Buy Now | |
Heilind Electronics
from US$97.87
|
22
in stock
|
Buy Now | |
RS Americas
from US$62.27
|
11
in stock
|
Buy Now | |
element14
from US$63.55
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$97.87
|
6
in stock
|
Buy Now | |
Future Electronics
from US$64.40
|
-
|
Buy Now | |
Relay Specialties
from US$53.96
|
-
|
Buy Now | |
Sager
from US$52.90
|
-
|
Buy Now |
Accessory Type | Din Rail Mount |
---|---|
For Use With | 35mm DIN Rail Mount Enclosures |
Length | 1m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centres | 25mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Din Rail Mount, Steel, 35Mm | Newark Electronics |
DIN MOUNT RAIL 10 PER PACKAGE | Heilind Electronics |
DIN Rail | RS Americas |
DIN RAIL MOUNT, STEEL, 35MM | element14 |
DIN MOUNT RAIL, steel, 1mx35mmx7.5mm | Future Electronics |
DIN MOUNT RAIL | Relay Specialties |
Where can I find additional details, specifications and documents for a DNR-4790?
Additional datasheets, footprints and schematics for DNR-4790 are listed on our Part Details page. You can also find images and similar parts to DNR-4790 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNR-4790 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNR-4790 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNR-4790 fall under?
The DNR-4790 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DNR-4790 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNR-4790 you can contact the distributor directly for product support, shipping queries etc.
Is the DNR-4790 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNR-4790 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for DNR-4790.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNR-4790 often in real-time on the comparison pages.
What if I can't find stock of DNR-4790?
You can fill out our help required form which you can use to request a quote for DNR-4790 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.