Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10.05W |
Output Voltage - Output 1 | 15VDC |
Output Current - Output 1 | 670mA |
RoHS Compliant | Yes |
Power Supply AC-DC 15V 0.67A 90-264V In Enclosed 10.1W DIN Rail DNR Series | XP Power DNR10US15 | RS Americas |
Ac-Dc Converter, Din Rail, 1 O/P, 10.05W, 670Ma, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a DNR10US15?
Additional datasheets, footprints and schematics for DNR10US15 are listed on our Part Details page. You can also find images and similar parts to DNR10US15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNR10US15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNR10US15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNR10US15 fall under?
The DNR10US15 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DNR10US15 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNR10US15 you can contact the distributor directly for product support, shipping queries etc.
Is the DNR10US15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DNR10US15 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for DNR10US15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNR10US15 often in real-time on the comparison pages.
What if I can't find stock of DNR10US15?
You can fill out our help required form which you can use to request a quote for DNR10US15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.