Status: | Unknown |
---|---|
Series: | DNR Series |
RoHS: | Unknown |
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.5mm² |
Product Range | DNR Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CRIMP TERMINAL, RING, 3MM, PK100 | element14 |
Terminal, Ring Tongue, #5, Yellow, 20Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a DNR05-3?
Additional datasheets, footprints and schematics for DNR05-3 are listed on our Part Details page. You can also find images and similar parts to DNR05-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNR05-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNR05-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNR05-3 fall under?
The DNR05-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DNR05-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNR05-3 you can contact the distributor directly for product support, shipping queries etc.
Is the DNR05-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNR05-3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DNR05-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNR05-3 often in real-time on the comparison pages.
What if I can't find stock of DNR05-3?
You can fill out our help required form which you can use to request a quote for DNR05-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.