Status: | Unknown |
---|---|
Series: | DNFP Series |
RoHS: | Unknown |
Product Range | DNFP Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.65mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | DNFP Series |
RoHS: | Compliant |
Product Range | DNFP Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
RoHS Compliant | Yes |
Flag Disconnect, 6.3X0.8Mm, Crimp, Red | Newark Electronics |
CRIMP TERMINAL, FEMALE, RED, PK100 | element14 |
Where can I find additional details, specifications and documents for a DNFPO1-6.3FLAG?
Additional datasheets, footprints and schematics for DNFPO1-6.3FLAG are listed on our Part Details page. You can also find images and similar parts to DNFPO1-6.3FLAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNFPO1-6.3FLAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNFPO1-6.3FLAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNFPO1-6.3FLAG fall under?
The DNFPO1-6.3FLAG is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DNFPO1-6.3FLAG when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNFPO1-6.3FLAG you can contact the distributor directly for product support, shipping queries etc.
Is the DNFPO1-6.3FLAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNFPO1-6.3FLAG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DNFPO1-6.3FLAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNFPO1-6.3FLAG often in real-time on the comparison pages.
What if I can't find stock of DNFPO1-6.3FLAG?
You can fill out our help required form which you can use to request a quote for DNFPO1-6.3FLAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.