Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.42
Kit Contents | Cord Fan Mounting Hardware Two Metal Grills per Fan |
---|---|
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | - |
Product Range | - |
Grill Fan Kit | Newark Electronics |
AC Fan Kit, 120V, 119mm, 105CFM, 50dBA, Wire Leads | Hammond Manufacturing DNFK1AC120 | RS Americas |
Grill Fan Kit, Steel, Chrome, 4.70 in. W x 4.70 in. L x 1.38 in. D, 115VAC, 105 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a DNFK1AC120?
Additional datasheets, footprints and schematics for DNFK1AC120 are listed on our Part Details page. You can also find images and similar parts to DNFK1AC120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNFK1AC120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNFK1AC120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNFK1AC120 fall under?
The DNFK1AC120 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to DNFK1AC120 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNFK1AC120 you can contact the distributor directly for product support, shipping queries etc.
Is the DNFK1AC120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNFK1AC120 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for DNFK1AC120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNFK1AC120 often in real-time on the comparison pages.
What if I can't find stock of DNFK1AC120?
You can fill out our help required form which you can use to request a quote for DNFK1AC120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.