Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
2,756
in stock
|
Buy Now | |
element14
from US$3.24
|
3,586
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
2,756
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
488
in stock
|
Buy Now | |
Sager
from US$2.69
|
24
in stock
|
Buy Now | |
RS Americas
from US$2.84
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$2.81
|
-
|
Buy Now |
Accessory Type | Din Rail Mounting Clip |
---|---|
For Use With | Din Rail Tracks |
Length | 37.3mm |
Height | 7.6mm |
Width | 14mm |
Rail Material | Steel |
Fixing Centres | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DIN RAIL MOUNTING CLIP, 35MM, STEEL | element14 |
Din Rail Mounting Clip, 35Mm, Steel | Newark Electronics |
DIN RAIL MOUNT CLIP KIT | Future Electronics |
Enclosure | RS Americas |
Where can I find additional details, specifications and documents for a DNC-4796?
Additional datasheets, footprints and schematics for DNC-4796 are listed on our Part Details page. You can also find images and similar parts to DNC-4796 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DNC-4796 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DNC-4796 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DNC-4796 fall under?
The DNC-4796 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DNC-4796 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DNC-4796 you can contact the distributor directly for product support, shipping queries etc.
Is the DNC-4796 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DNC-4796 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Sager have stock available or on a lead time for DNC-4796.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DNC-4796 often in real-time on the comparison pages.
What if I can't find stock of DNC-4796?
You can fill out our help required form which you can use to request a quote for DNC-4796 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.