Status: | Active |
---|---|
Series: | DN2470 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
7,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
7,674
in stock
|
Buy Now | |
element14
from US$0.79
|
7,674
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
1,571
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Microchip Technology
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdsx min (V) | 700 |
---|---|
RDS (Ohms) | 42 |
Vgs(off) min (V) | -1.5 |
Vgs(off) max (V) | -3.5 |
Package | DPAK |
Pins | Packaging | 3 | DPAK |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
Application Notes |
---|
AN-D15 - Understanding MOSFET Data |
AN-D27 - DMOS Devices for Telecommunications |
AN-D66 - Depletion-Mode MOSFET: The Forgotten FET |
User Guides |
---|
DN2470 User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.42 |
Shipping Weight (kg) | 0.501 |
Lead Count | 3 |
Package Type | DPAK |
Soldering Composition | Matte Tin |
Mosfet, 700V, 0.17A, 150Deg C, 2.5W | Newark Electronics |
MOSFET, 700V, 0.17A, 150DEG C, 2.5W | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power MOSFET, N Channel, 700 V, 170 mA, 42 Ohm, TO-252 (DPAK), 3 Pins, Surface Mount | Avnet America |
MOSFET, DEPLETION-MODE, 700V, 42 OHM | Future Electronics |
MOSFET, DEPLETION-MODE, 700V, 42 Ohm | Microchip Technology |
MOSFET, DEPLETION-MODE, 700V, 42 Ohm3 DPAK T/R | Microchip Technology Inc. DN2470K4-G | RS Americas |
Where can I find additional details, specifications and documents for a DN2470K4-G?
Additional datasheets, footprints and schematics for DN2470K4-G are listed on our Part Details page. You can also find images and similar parts to DN2470K4-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2470K4-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2470K4-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2470K4-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN2470K4-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN2470K4-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for DN2470K4-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2470K4-G often in real-time on the comparison pages.
What if I can't find stock of DN2470K4-G?
You can fill out our help required form which you can use to request a quote for DN2470K4-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.