Status: | Unknown |
---|---|
Series: | DK Series |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.37
|
No stock
|
Buy Now |
No. of Ways | 8 |
---|---|
Current Rating | - |
Product Range | DK Series |
Body Colour | Grey |
Enclosure Type | Junction Box |
External Depth - Metric | 85mm |
External Height - Metric | 51mm |
External Width - Metric | 85mm |
IP Rating | IP55 |
Where can I find additional details, specifications and documents for a DN2000?
Additional datasheets, footprints and schematics for DN2000 are listed on our Part Details page. You can also find images and similar parts to DN2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN2000 fall under?
The DN2000 is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to DN2000 when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN2000 you can contact the distributor directly for product support, shipping queries etc.
Is the DN2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DN2000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DN2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN2000 often in real-time on the comparison pages.
What if I can't find stock of DN2000?
You can fill out our help required form which you can use to request a quote for DN2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.