Status: | Active |
---|---|
Series: | DN1509 |
RoHS: | Compliant |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakages |
BVdsx min (V) | 90 |
---|---|
RDS (Ohms) | 6 |
Vgs(off) min (V) | -1.8 |
Vgs(off) max (V) | -3.5 |
Package | SOT-89, SOT-23 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Mosfet, Depletion-Mode, 90V, 6 Ohm 5 Sot-23 T/R |Microchip DN1509K1-G | Newark Electronics |
Trans MOSFET N-CH 90V 0.2A 5-Pin SOT-23 T/R | Avnet America |
MOSFET, DEPLETION-MODE, 90V, 6 Ohm | Microchip Technology |
MOSFET, DEPLETION-MODE, 90V, 6 Ohm5 SOT-23 T/R | Microchip Technology Inc. DN1509K1-G | RS Americas |
Where can I find additional details, specifications and documents for a DN1509K1-G?
Additional datasheets, footprints and schematics for DN1509K1-G are listed on our Part Details page. You can also find images and similar parts to DN1509K1-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN1509K1-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN1509K1-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN1509K1-G fall under?
The DN1509K1-G is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DN1509K1-G when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN1509K1-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN1509K1-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN1509K1-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for DN1509K1-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN1509K1-G often in real-time on the comparison pages.
What if I can't find stock of DN1509K1-G?
You can fill out our help required form which you can use to request a quote for DN1509K1-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.