Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cover Type | Potting Box Cover |
---|---|
Cover Material | Polycarbonate |
Cover Color | Transparent |
For Use With | DMX Series Din Rail Extruded Enclosures |
External Depth - Metric | 98.3mm |
RoHS Compliant | Yes |
Clear Cover, 3.87", Polycarbonate | Newark Electronics |
Enclosure | RS Americas |
COVER_ CLEAR_ FOR DMX SERIES | Relay Specialties |
Where can I find additional details, specifications and documents for a DMX-4785-CC?
Additional datasheets, footprints and schematics for DMX-4785-CC are listed on our Part Details page. You can also find images and similar parts to DMX-4785-CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMX-4785-CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMX-4785-CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMX-4785-CC fall under?
The DMX-4785-CC is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Covers.
Can I view similar or alternative parts?
You can view similar parts to DMX-4785-CC when available in the Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMX-4785-CC you can contact the distributor directly for product support, shipping queries etc.
Is the DMX-4785-CC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMX-4785-CC have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for DMX-4785-CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMX-4785-CC often in real-time on the comparison pages.
What if I can't find stock of DMX-4785-CC?
You can fill out our help required form which you can use to request a quote for DMX-4785-CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.